HydraCheck Inc. Snap-Check Pressure Testing Nipple

Description
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test nipples have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the nipple side and is available with UNF, NPT, BSPP, BSPT, and metric threads. Nipples come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Used in conjunction with the Snap-Check Test Coupler. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote
Description
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test nipples have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the nipple side and is available with UNF, NPT, BSPP, BSPT, and metric threads. Nipples come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Used in conjunction with the Snap-Check Test Coupler. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Salt Lake City, UT, USA
Snap-Check Pressure Testing Nipple
Snap-Check Pressure Testing Nipple
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test nipples have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the nipple side and is available with UNF, NPT, BSPP, BSPT, and metric threads. Nipples come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Used in conjunction with the Snap-Check Test Coupler. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids

The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery.

The Snap-Check test nipples have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the nipple side and is available with UNF, NPT, BSPP, BSPT, and metric threads. Nipples come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system.

Used in conjunction with the Snap-Check Test Coupler. Compatible with Komatsu®.

Specifications:

  • Material: Steel
  • Nominal Flow Diameter: 1/16″ (1.5mm)
  • Maximum Working Pressure: 8700 PSI (600 bar)
  • Connect Under Pressure: 4350 PSI (300 bar)
  • Temperature Rating: -22 to +212˚F (-30 to +100˚C)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Snap-Check Pressure Testing Nipple
Fitting Type Quick Coupler; Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
Gauge Port Weld Adaptor -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread; 1/4"
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
TEMA System 100 Diagnostic Coupler -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; G1/8, G1/4
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details