HydraCheck Inc. X65 Range – Premium ISO 16028 Flat-Face Quick Couplings Series 365

Description
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making connection and disconnection fast and easy. Dust caps are available as accessories for both the coupling and nipple when disconnected to prevent dust and debris from entering the system. Series 365 couplings feature manual security locking as added protection against involuntary disconnection. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Hardened steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure connected: 5801 PSI (400 bar) Max. working pressure disconnected: 5801 PSI (400 bar) Min. burst pressure connected: 17404 PSI (1200 bar) Min. burst pressure disconnected: 17404 PSI (1200 bar) Connectability: Only limited by operator strength Disconnection under pressure: Not allowed Interchangeable with ISO16028: Parker FEM-Series, Snap-Tite 74-Series, Hansen FF, Aeroquip/Eaton FD89, Stucchi A/FIRG, Faster FFH/2FFN/2FFI, Safeway FF49-Series
Request a Quote
Description
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making connection and disconnection fast and easy. Dust caps are available as accessories for both the coupling and nipple when disconnected to prevent dust and debris from entering the system. Series 365 couplings feature manual security locking as added protection against involuntary disconnection. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Hardened steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure connected: 5801 PSI (400 bar) Max. working pressure disconnected: 5801 PSI (400 bar) Min. burst pressure connected: 17404 PSI (1200 bar) Min. burst pressure disconnected: 17404 PSI (1200 bar) Connectability: Only limited by operator strength Disconnection under pressure: Not allowed Interchangeable with ISO16028: Parker FEM-Series, Snap-Tite 74-Series, Hansen FF, Aeroquip/Eaton FD89, Stucchi A/FIRG, Faster FFH/2FFN/2FFI, Safeway FF49-Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Salt Lake City, UT, USA
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings
Series 365
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings Series 365
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making connection and disconnection fast and easy. Dust caps are available as accessories for both the coupling and nipple when disconnected to prevent dust and debris from entering the system. Series 365 couplings feature manual security locking as added protection against involuntary disconnection. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Hardened steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure connected: 5801 PSI (400 bar) Max. working pressure disconnected: 5801 PSI (400 bar) Min. burst pressure connected: 17404 PSI (1200 bar) Min. burst pressure disconnected: 17404 PSI (1200 bar) Connectability: Only limited by operator strength Disconnection under pressure: Not allowed Interchangeable with ISO16028: Parker FEM-Series, Snap-Tite 74-Series, Hansen FF, Aeroquip/Eaton FD89, Stucchi A/FIRG, Faster FFH/2FFN/2FFI, Safeway FF49-Series

CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making connection and disconnection fast and easy. Dust caps are available as accessories for both the coupling and nipple when disconnected to prevent dust and debris from entering the system. Series 365 couplings feature manual security locking as added protection against involuntary disconnection.

Specifications:

  • Temperature range: -22°F to +212°F (-30°C to +100°C)
  • Material coupling: Steel (zinc passivation)
  • Material nipple: Hardened steel (zinc passivation)
  • Material seal: Nitrile (NBR/PUR)
  • Max. working pressure connected: 5801 PSI (400 bar)
  • Max. working pressure disconnected: 5801 PSI (400 bar)
  • Min. burst pressure connected: 17404 PSI (1200 bar)
  • Min. burst pressure disconnected: 17404 PSI (1200 bar)
  • Connectability: Only limited by operator strength
  • Disconnection under pressure: Not allowed

Interchangeable with ISO16028: Parker FEM-Series, Snap-Tite 74-Series, Hansen FF, Aeroquip/Eaton FD89, Stucchi A/FIRG, Faster FFH/2FFN/2FFI, Safeway FF49-Series

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Number Series 365
Product Name X65 Range – Premium ISO 16028 Flat-Face Quick Couplings
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

JIC 37º Male x JIC 37º Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/4" NPT
Material Steel
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread
View Details
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Nipple Fitting
Connection Type 1/8", 1/4" NPT; #4 ORB (7/16"), #6 ORB (9/16"), M10x1.25, M12x1.25, M14x1.5, G1/8 (1/8" BSPP), G1/4 (1/4" BSPP), R1/8 (1/8" BSPT), R1/4 (1/4" BSPT)
Material Steel
View Details