HydraCheck Inc. Snap-Check Pressure Test Coupler

Description
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the coupling side. Couplers come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Use in conjunction with the Snap-Check Test Nipple. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote
Description
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the coupling side. Couplers come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Use in conjunction with the Snap-Check Test Nipple. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Salt Lake City, UT, USA
Snap-Check Pressure Test Coupler
Snap-Check Pressure Test Coupler
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the coupling side. Couplers come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system. Use in conjunction with the Snap-Check Test Nipple. Compatible with Komatsu®. Specifications: Material: Steel Nominal Flow Diameter: 1/16′ (1.5mm) Maximum Working Pressure: 8700 PSI (600 bar) Connect Under Pressure: 4350 PSI (300 bar) Temperature Rating: -22 to +212˚F (-30 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids

Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery.

The Snap-Check test couplers have a maximum working pressure of 8700 PSI (600 bar). This ensures extra long, leak-free service and unsurpassed reliability. The system can also be connected under pressure up to 4350 PSI (300 bar) on the coupling side. Couplers come with red dust caps to keep them clean and prevent dirt from entering your hydraulic system.

Use in conjunction with the Snap-Check Test Nipple. Compatible with Komatsu®.

Specifications:

  • Material: Steel
  • Nominal Flow Diameter: 1/16″ (1.5mm)
  • Maximum Working Pressure: 8700 PSI (600 bar)
  • Connect Under Pressure: 4350 PSI (300 bar)
  • Temperature Rating: -22 to +212˚F (-30 to +100˚C)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Snap-Check Pressure Test Coupler
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread
View Details
Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel; Steel, Zinc/Nickel-Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details