HydraCheck Inc. Pressure Test Coupling with 90° Elbow Connection (M16x2)

Description
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material: Steel Maximum Working Pressure: 9000 PSI (600 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote
Description
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material: Steel Maximum Working Pressure: 9000 PSI (600 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Test Coupling with 90° Elbow Connection (M16x2) -  - HydraCheck Inc.
Salt Lake City, UT, USA
Pressure Test Coupling with 90° Elbow Connection (M16x2)
Pressure Test Coupling with 90° Elbow Connection (M16x2)
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material: Steel Maximum Working Pressure: 9000 PSI (600 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids

It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection.

Specifications:

  • Material: Steel
  • Maximum Working Pressure: 9000 PSI (600 bar)
  • Connect Under Pressure: 5800 PSI (400 bar)
  • Temperature Rating: -4 to +212˚F (-20 to +100˚C)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Pressure Test Coupling with 90° Elbow Connection (M16x2)
Fitting Type Quick Coupler; Elbow Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler; Adapter Fitting
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details