HydraCheck Inc. FPK250 Charging Kit, M28x1.5, Gas Valve Version 1 HC-FPK250

Description
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit. The FPK250 kit also has adaptors (sold separately) for different connections. Specifications: Pressure Range: 0-3500 PSI (0-250 bar) Connection: M28x1.5 Charging Hose Length: 8 ft (2.5 m) Adapter: G4 (CGA 580) Comes in a plastic carry case with foam Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.
Request a Quote
Description
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit. The FPK250 kit also has adaptors (sold separately) for different connections. Specifications: Pressure Range: 0-3500 PSI (0-250 bar) Connection: M28x1.5 Charging Hose Length: 8 ft (2.5 m) Adapter: G4 (CGA 580) Comes in a plastic carry case with foam Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPK250 Charging Kit, M28x1.5, Gas Valve Version 1 - HC-FPK250 - HydraCheck Inc.
Salt Lake City, UT, USA
FPK250 Charging Kit, M28x1.5, Gas Valve Version 1
HC-FPK250
FPK250 Charging Kit, M28x1.5, Gas Valve Version 1 HC-FPK250
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit. The FPK250 kit also has adaptors (sold separately) for different connections. Specifications: Pressure Range: 0-3500 PSI (0-250 bar) Connection: M28x1.5 Charging Hose Length: 8 ft (2.5 m) Adapter: G4 (CGA 580) Comes in a plastic carry case with foam Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.

To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston.

These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m).

These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation instructions are included with each charging kit.

The FPK250 kit also has adaptors (sold separately) for different connections.

Specifications:

  • Pressure Range: 0-3500 PSI (0-250 bar)
  • Connection: M28x1.5
  • Charging Hose Length: 8 ft (2.5 m)
  • Adapter: G4 (CGA 580)
  • Comes in a plastic carry case with foam

Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Accumulators
Product Number HC-FPK250
Product Name FPK250 Charging Kit, M28x1.5, Gas Valve Version 1
Unlock Full Specs
to access all available technical data

Similar Products