To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the hydraulic system performance and could cause damage to the accumulator bladder, diaphragm, or piston.
The FPS charging unit allows hydro-pneumatic accumulators to be charged with nitrogen. For this purpose, the charging kit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m).
The units also allow maintenance personnel to check the current gas precharge pressure of an accumulator. The FPS kit includes a gauge, check valve in the charging connection, and a manual bleed valve with a T-handle.
Operating and installation instructions are included with each charging kit.
Specifications:
Pressure Range: 0-3500 PSI (0-250 bar)
Connection: 8VI-ISO 4570 (7/8-14 UNF)
Charging Hose Length: 8 ft (2.5 m)
Adapter: G4 (CGA 580)
Comes in a plastic carry case with foam
Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the hydraulic system performance and could cause damage to the accumulator bladder, diaphragm, or piston.
The FPS charging unit allows hydro-pneumatic accumulators to be charged with nitrogen. For this purpose, the charging kit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m).
The units also allow maintenance personnel to check the current gas precharge pressure of an accumulator. The FPS kit includes a gauge, check valve in the charging connection, and a manual bleed valve with a T-handle.
Operating and installation instructions are included with each charging kit.
Specifications:
- Pressure Range: 0-3500 PSI (0-250 bar)
- Connection: 8VI-ISO 4570 (7/8-14 UNF)
- Charging Hose Length: 8 ft (2.5 m)
- Adapter: G4 (CGA 580)
- Comes in a plastic carry case with foam
Warning: To avoid injury use a Pressure Regulator on your nitrogen bottle when charging an accumulator with a charging kit.