The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection.
This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of:
Gauge Assembly
Drain cock
Tank valve
3000 PSI (207 bar) pressure gauge with rubber boot
Gauge block
Gas cock (Schrader valve style connection to accumulator)
Charging Hose Assembly
Connector, Male, RH thread (standard)
Tailpiece, Male (standard)
10 feet (3m) hose
Gas chuck.
The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection.
This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of:
Gauge Assembly
- Drain cock
- Tank valve
- 3000 PSI (207 bar) pressure gauge with rubber boot
- Gauge block
- Gas cock (Schrader valve style connection to accumulator)
Charging Hose Assembly
- Connector, Male, RH thread (standard)
- Tailpiece, Male (standard)
- 10 feet (3m) hose
- Gas chuck.