HydraCheck Inc. Direct Gauge Adaptor, M16x2

Description
The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection. Use in conjunction with the M16x2 test connector (Test Point). Specifications: Available in straight or 90˚ versions Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote
Description
The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection. Use in conjunction with the M16x2 test connector (Test Point). Specifications: Available in straight or 90˚ versions Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Direct Gauge Adaptor, M16x2 -  - HydraCheck Inc.
Salt Lake City, UT, USA
Direct Gauge Adaptor, M16x2
Direct Gauge Adaptor, M16x2
The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection. Use in conjunction with the M16x2 test connector (Test Point). Specifications: Available in straight or 90˚ versions Material: Steel Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +212˚F (-20 to +100˚C) Media: Suitable for hydraulic oils and other mineral based fluids

The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection.

Use in conjunction with the M16x2 test connector (Test Point).

Specifications:

  • Available in straight or 90˚ versions
  • Material: Steel
  • Maximum Working Pressure: 9137 PSI (630 bar)
  • Connect Under Pressure: 5800 PSI (400 bar)
  • Temperature Rating: -4 to +212˚F (-20 to +100˚C)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Direct Gauge Adaptor, M16x2
Fitting Type Quick Coupler; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel; Steel, Zinc/Nickel-Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler; Adapter Fitting
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Code 62 Test Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread; #8 (1/2?) to #32 (2?), 1/4? NPT
English Size 0.250 to 2.000 inch (6.35 to 50.8 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details