HydraCheck Inc. Code 61 Test Adapter with Gauge Port

Description
Code 61 spacer block with gauge port 4-bolt flange. Specifications: Sizes: #8 (1/2′) to #32 (2′) Gauge Port: 1/4′ NPT Pressure: 3000 PSI (207 bar) Conformance: SAE Code 61
Request a Quote
Description
Code 61 spacer block with gauge port 4-bolt flange. Specifications: Sizes: #8 (1/2′) to #32 (2′) Gauge Port: 1/4′ NPT Pressure: 3000 PSI (207 bar) Conformance: SAE Code 61
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Code 61 Test Adapter with Gauge Port -  - HydraCheck Inc.
Salt Lake City, UT, USA
Code 61 Test Adapter with Gauge Port
Code 61 Test Adapter with Gauge Port
Code 61 spacer block with gauge port 4-bolt flange. Specifications: Sizes: #8 (1/2′) to #32 (2′) Gauge Port: 1/4′ NPT Pressure: 3000 PSI (207 bar) Conformance: SAE Code 61

Code 61 spacer block with gauge port 4-bolt flange.

Specifications:

  • Sizes: #8 (1/2″) to #32 (2″)
  • Gauge Port: 1/4″ NPT
  • Pressure: 3000 PSI (207 bar)
  • Conformance: SAE Code 61
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name Code 61 Test Adapter with Gauge Port
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

TEMA System 100 Diagnostic Coupler -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; G1/8, G1/4
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
ORB Male Plug with Gauge Ports -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2" ORB
English Size 0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler; Union Fitting
Connection Type Tube - Male English Straight Thread; M16x2
Material Steel
View Details
JIC 37º Male x JIC 37º Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details