HydraCheck Inc. UHP SCREW-TO-CONNECT COUPLINGS

Description
Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard. The standard version is equipped with a ball-type valve, but it is also available with a poppet valve for considerably higher flow performance. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure: 10,000 PSI (689 bar) Min. burst pressure connected: 31,328 PSI (2159 bar) Min. burst pressure coupling disconnected: 26,106 PSI (1800 bar) Min. burst pressure nipple disconnected: 21,610 PSI (1489 bar) Connectability: Screw connection Interchangeable with ISO 14540: Parker/Pioneer 3050 Series, Dixon T Series, Stucchi IVHP, Faster PVSM, Enerpac/Hydraulic Jack Standard, Holmbury PSP & PSB Series.
Request a Quote
Description
Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard. The standard version is equipped with a ball-type valve, but it is also available with a poppet valve for considerably higher flow performance. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure: 10,000 PSI (689 bar) Min. burst pressure connected: 31,328 PSI (2159 bar) Min. burst pressure coupling disconnected: 26,106 PSI (1800 bar) Min. burst pressure nipple disconnected: 21,610 PSI (1489 bar) Connectability: Screw connection Interchangeable with ISO 14540: Parker/Pioneer 3050 Series, Dixon T Series, Stucchi IVHP, Faster PVSM, Enerpac/Hydraulic Jack Standard, Holmbury PSP & PSB Series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UHP SCREW-TO-CONNECT COUPLINGS -  - HydraCheck Inc.
Salt Lake City, UT, USA
UHP SCREW-TO-CONNECT COUPLINGS
UHP SCREW-TO-CONNECT COUPLINGS
Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard. The standard version is equipped with a ball-type valve, but it is also available with a poppet valve for considerably higher flow performance. Specifications: Temperature range: -22°F to +212°F (-30°C to +100°C) Material coupling: Steel (zinc passivation) Material nipple: Steel (zinc passivation) Material seal: Nitrile (NBR/PUR) Max. working pressure: 10,000 PSI (689 bar) Min. burst pressure connected: 31,328 PSI (2159 bar) Min. burst pressure coupling disconnected: 26,106 PSI (1800 bar) Min. burst pressure nipple disconnected: 21,610 PSI (1489 bar) Connectability: Screw connection Interchangeable with ISO 14540: Parker/Pioneer 3050 Series, Dixon T Series, Stucchi IVHP, Faster PVSM, Enerpac/Hydraulic Jack Standard, Holmbury PSP & PSB Series.

Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability with other brands following the same standard. The standard version is equipped with a ball-type valve, but it is also available with a poppet valve for considerably higher flow performance.

Specifications:

  • Temperature range: -22°F to +212°F (-30°C to +100°C)
  • Material coupling: Steel (zinc passivation)
  • Material nipple: Steel (zinc passivation)
  • Material seal: Nitrile (NBR/PUR)
  • Max. working pressure: 10,000 PSI (689 bar)
  • Min. burst pressure connected: 31,328 PSI (2159 bar)
  • Min. burst pressure coupling disconnected: 26,106 PSI (1800 bar)
  • Min. burst pressure nipple disconnected: 21,610 PSI (1489 bar)
  • Connectability: Screw connection

Interchangeable with ISO 14540: Parker/Pioneer 3050 Series, Dixon T Series, Stucchi IVHP, Faster PVSM, Enerpac/Hydraulic Jack Standard, Holmbury PSP & PSB Series.

Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Hydraulic Fittings
Product Name UHP SCREW-TO-CONNECT COUPLINGS
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

BSPP Male x BSPP Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #16 (1?), G1/8
English Size 0.125 to 1.000 inch (3.17 to 25.4 mm)
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread
View Details
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
ORFS Male x ORFS Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details