Hunter Fan Company Hudson - 42" 28528

Description
Traditional Small Room We packed all the quality, beauty, durability, and power of Hunter into this compact performer, because we believe smaller rooms also deserve a style all their own. White Finish White / Light Oak Blades Motor Type: High Performance .54 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4791 RPM High: 275 Wobble-Free® Canopy Can be used with ceiling 8ft and under Limited Lifetime Warranty
Description
Traditional Small Room We packed all the quality, beauty, durability, and power of Hunter into this compact performer, because we believe smaller rooms also deserve a style all their own. White Finish White / Light Oak Blades Motor Type: High Performance .54 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4791 RPM High: 275 Wobble-Free® Canopy Can be used with ceiling 8ft and under Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Hudson - 42" - 28528 - Hunter Fan Company
Memphis, TN, USA
Hudson - 42"
28528
Hudson - 42" 28528
Traditional Small Room We packed all the quality, beauty, durability, and power of Hunter into this compact performer, because we believe smaller rooms also deserve a style all their own. White Finish White / Light Oak Blades Motor Type: High Performance .54 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4791 RPM High: 275 Wobble-Free® Canopy Can be used with ceiling 8ft and under Limited Lifetime Warranty

Traditional

Small Room

We packed all the quality, beauty, durability, and power of Hunter into this compact performer, because we believe smaller rooms also deserve a style all their own.


  • White Finish
  • White / Light Oak Blades
  • Motor Type: High Performance
  • .54 Amps on high speed
  • 13° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4791
  • RPM High: 275
  • Wobble-Free® Canopy
  • Can be used with ceiling 8ft and under
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28528
Product Name Hudson - 42"
Unlock Full Specs
to access all available technical data

Similar Products