Hunter Fan Company Low Profile Plus - 48" 23915

Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Washington Cherry Blades Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 1772 Bulb Watts: 26W Can be installed without light kit Can be used with ceiling 8ft and under ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty
Description
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Washington Cherry Blades Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 1772 Bulb Watts: 26W Can be installed without light kit Can be used with ceiling 8ft and under ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile Plus - 48" - 23915 - Hunter Fan Company
Memphis, TN, USA
Low Profile Plus - 48"
23915
Low Profile Plus - 48" 23915
Traditional Low Ceiling Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Walnut / Washington Cherry Blades Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 5 CFM High: 1772 Bulb Watts: 26W Can be installed without light kit Can be used with ceiling 8ft and under ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty

Traditional

Low Ceiling

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Walnut / Washington Cherry Blades
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • Number of Blades: 5
  • CFM High: 1772
  • Bulb Watts: 26W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • ENERGY STAR® rated Light Kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23915
Product Name Low Profile Plus - 48"
Unlock Full Specs
to access all available technical data

Similar Products