Hunter Fan Company 1912 Mission® - 54" 21978

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Bronze Finish Dark Cherry / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Iridescent Amber glass Number of Blades: 5 3 Position Mounting CFM High: 6379 RPM High: 180 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Bronze Finish Dark Cherry / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Iridescent Amber glass Number of Blades: 5 3 Position Mounting CFM High: 6379 RPM High: 180 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
1912 Mission® - 54" - 21978 - Hunter Fan Company
Memphis, TN, USA
1912 Mission® - 54"
21978
1912 Mission® - 54" 21978
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Bronze Finish Dark Cherry / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Iridescent Amber glass Number of Blades: 5 3 Position Mounting CFM High: 6379 RPM High: 180 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Bronze Finish
  • Dark Cherry / Dark Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Iridescent Amber glass
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 6379
  • RPM High: 180
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21978
Product Name 1912 Mission® - 54"
Unlock Full Specs
to access all available technical data

Similar Products