Traditional
Large Room
Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!
White Finish
White / Bleached Oak Blades
Number of Bulbs: 4 Candelabra bulb(s)
Bulbs Included
Number of Blades: 5
3 Position Mounting
CFM High: 5456
3" Downrod Included
Bulb Watts: 40W
90% pre-assembled for 5 minute, easy installation
Easy Lock® Blades for Easy Assembly
Light fixture included
Limited Lifetime Warranty
Traditional
Large Room
Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!
- White Finish
- White / Bleached Oak Blades
- Number of Bulbs: 4 Candelabra bulb(s)
- Bulbs Included
- Number of Blades: 5
- 3 Position Mounting
- CFM High: 5456
- 3" Downrod Included
- Bulb Watts: 40W
- 90% pre-assembled for 5 minute, easy installation
- Easy Lock® Blades for Easy Assembly
- Light fixture included
- Limited Lifetime Warranty