Hunter Fan Company Annabelle - 44" 21345

Description
Juvenile Small Room The Annabelle Ceiling fan offers a kids styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years. This fan has a White finish and 5 reversible Pink/Pink Flowers and Heart blades. Our Wobble Free Canopy ensures perfect balance and the Installer's choice® 3-position mounting system lets you hang it any way you choose; Standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 120 watt 2-light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! White Finish Pink / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.52 Amps on high speed Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 3759 RPM High: 264 Hands Free Canopy 2.5" Downrod Included Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Juvenile Small Room The Annabelle Ceiling fan offers a kids styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years. This fan has a White finish and 5 reversible Pink/Pink Flowers and Heart blades. Our Wobble Free Canopy ensures perfect balance and the Installer's choice® 3-position mounting system lets you hang it any way you choose; Standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 120 watt 2-light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! White Finish Pink / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.52 Amps on high speed Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 3759 RPM High: 264 Hands Free Canopy 2.5" Downrod Included Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Annabelle - 44" - 21345 - Hunter Fan Company
Memphis, TN, USA
Annabelle - 44"
21345
Annabelle - 44" 21345
Juvenile Small Room The Annabelle Ceiling fan offers a kids styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years. This fan has a White finish and 5 reversible Pink/Pink Flowers and Heart blades. Our Wobble Free Canopy ensures perfect balance and the Installer's choice® 3-position mounting system lets you hang it any way you choose; Standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 120 watt 2-light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise! White Finish Pink / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass 0.52 Amps on high speed Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 3759 RPM High: 264 Hands Free Canopy 2.5" Downrod Included Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Juvenile

Small Room

The Annabelle Ceiling fan offers a kids styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years. This fan has a White finish and 5 reversible Pink/Pink Flowers and Heart blades. Our Wobble Free Canopy ensures perfect balance and the Installer's choice® 3-position mounting system lets you hang it any way you choose; Standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 120 watt 2-light decorative frosted bowl light fixture. Lifetime Warranty backed by over 120 years of fan expertise!


  • White Finish
  • Pink / White Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Bulbs Included
  • Swirled Marble glass
  • 0.52 Amps on high speed
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 3759
  • RPM High: 264
  • Hands Free Canopy
  • 2.5" Downrod Included
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21345
Product Name Annabelle - 44"
Unlock Full Specs
to access all available technical data

Similar Products