Hudson Bearings, Inc. Stud Mounted Ball Transfers SBT-1SS

Description
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).
Datasheet
Description
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mounted Ball Transfers - SBT-1SS - Hudson Bearings, Inc.
East Lyme, CT, USA
Stud Mounted Ball Transfers
SBT-1SS
Stud Mounted Ball Transfers SBT-1SS
The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ). Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications. Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used. • Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16. • 1" Main ball rotates on (80) 1/8" support balls. • Ball support cup is hardened and plated. • Protective cover assures low torque and longevity. • SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. NOTE: Also available with a base to ball height of 1-17/32" in 1/4" stem only (part number DSBT-1).

The SBT 1 and DSBT 1 stud mounted ball transfers are heavy duty, stud mounted bearings, capable of supporting as many as 75 pounds (per unit ).

Both the SBT 1 and DSBT 1 feature a 1 inch ball bearing resting on 80 individual support bearings. The stud mounting is available with various thread sizes, making the SBT 1 and DSBT 1 ball transfers ideal for most industrial transfer applications.

Additionally, both the SBT 1 and DSBT 1 are useful in a number of different non-industrial applications – anywhere traditional wheel casters are used.

• Threaded stem sizes: 1/4-20, 5/16-18, 3/8-16.

• 1" Main ball rotates on (80) 1/8" support balls.

• Ball support cup is hardened and plated.

• Protective cover assures low torque and longevity.

• SBT 1 and DSBT 1 ball transfers are available in plated carbon steel or stainless steel to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

NOTE: Also available with a base to ball height of
1-17/32" in 1/4" stem only (part number DSBT-1).

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number SBT-1SS
Product Name Stud Mounted Ball Transfers
Maximum Load 75.00 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV15UJ - Links-Japan, LLC
Specs
Maximum Load 11.02 lbs (5 kg)
Weight 0.062 lbs (0.0280 kg)
Ball Material POM
View Details
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
Stud Mounted Ball Transfers - SMBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details
Ball Transfer, BSI Type -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Maximum Load 16.54 to 1323.00 lbs (7.5 to 600 kg)
Ball Size 0.16 to 1.75 inch (3.97 to 44.45 mm)
Barrel Diameter 0.35 to 2.94 inch (9 to 74.6 mm)
View Details