SKF-1008 -- BALL TRANSFERS - LOW PROFILE
SKF/North America
Ball Transfers - Low Profile
SKF-1008
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-1008 |
|
Product Name
|
Ball Transfers - Low Profile |
|
Maximum Load
|
55.00 lbs (24.94 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
8.00 to 749.00 lbs (3.63 to 340 kg)
Ball Size
0.62 to 2.00 inch (15.8 to 50.8 mm)
Barrel Diameter
1.63 to 4.75 inch (41.3 to 121 mm)
View Details
2 suppliers
Maximum Load
13.94 lbs (6.32 kg)
Weight
0.046 lbs (0.0210 kg)
Ball Material
Stainless Steel; SUS304
View Details
Maximum Load
661.00 lbs (300 kg)
Ball Size
1.18 inch (30 mm)
Mounting
Flange Mount; Press / Drop In; Press Fit w/Flange
View Details