Omnitrack Corp. Housed Spring Loaded 95 Series

Description
Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 95 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9520 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Push/press fit within bore or use tolerance rings
Description
Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 95 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9520 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Push/press fit within bore or use tolerance rings

Suppliers

Company
Product
Description
Supplier Links
Housed Spring Loaded - 95 Series - Omnitrack Corp.
Stroud, United Kingdom
Housed Spring Loaded
95 Series
Housed Spring Loaded 95 Series
Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 95 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9520 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Push/press fit within bore or use tolerance rings

Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available.

When incorporating Omnitrack 95 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy.

Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9520 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures.

Spring mechanism parts remain carbon spring steel irrespective of material upgrades

  • Maximum shock protection - Ball retracts fully within housing
  • Ideal where load balancing or unequal track/load conditions exist
  • Exceptional shock & high/low temperature resistance
  • Maximum load capacity at any angle of orientation
  • Push/press fit within bore or use tolerance rings
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 95 Series
Product Name Housed Spring Loaded
Maximum Load 50.00 to 2200.00 lbs (22.68 to 998 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 1.00 to 4.72 inch (25.4 to 120 mm)
Weight 0.176 to 22.046 lbs (0.0798 to 10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Spring type for cushion pin holes - PV50CAM - Links-Japan, LLC
Specs
Maximum Load 118.47 lbs (53.73 kg)
Weight 0.542 lbs (0.2460 kg)
Ball Material SUJ2
View Details
Bolt Fitting Medium Duty Ball Transfer Units - MSP Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.31 to 1.75 inch (7.95 to 44.45 mm)
Barrel Diameter 0.71 to 2.44 inch (18.01 to 62 mm)
View Details
Flying Saucer Ball Transfers - FSBT-1CS - Hudson Bearings, Inc.
Specs
Ball Material Carbon Steel
Mounting Disk Mount
View Details
Ball Transfers - Hevi-Load - SKF-7122 - Reid Supply
Specs
Maximum Load 300.00 lbs (136 kg)
Ball Size 1.00 inch (25.4 mm)
Mounting Flange Mount; Standard Flange Mount
View Details