Hubbell Incorporated Outlet Strip T1254SI15A

Description
SURGE SUPPRESSION TYPE IVORY COLOR UL, CSA C22.2, CE, NOM APPROVAL RUGGED LEXAN[R] BODY MATERIAL 15 FT 12/3 SJO CORD TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND
Datasheet
Description
SURGE SUPPRESSION TYPE IVORY COLOR UL, CSA C22.2, CE, NOM APPROVAL RUGGED LEXAN[R] BODY MATERIAL 15 FT 12/3 SJO CORD TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - T1254SI15A - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
T1254SI15A
Outlet Strip T1254SI15A
SURGE SUPPRESSION TYPE IVORY COLOR UL, CSA C22.2, CE, NOM APPROVAL RUGGED LEXAN[R] BODY MATERIAL 15 FT 12/3 SJO CORD TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND
  • SURGE SUPPRESSION TYPE
  • IVORY COLOR
  • UL, CSA C22.2, CE, NOM APPROVAL
  • RUGGED LEXAN[R] BODY MATERIAL
  • 15 FT 12/3 SJO CORD TYPE
  • 4 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • 80 J SURGE RATING
  • QUADPLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number T1254SI15A
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - PR20820DRTL - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 20
Current 20.0 amps
View Details