Hubbell Incorporated Outlet Strip PR20820DRTL

Description
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet
Description
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR20820DRTL - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR20820DRTL
Outlet Strip PR20820DRTL
CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
  • CIRCUIT BREAKER PROTECTED, CURRENT MONITORED, SWITCHED TYPE
  • BLACK COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • POWDER COATED COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 20 OUTLET(S)
  • 120 V 20 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 720 J SURGE RATING
  • PLUG TYPE NEMA 5-15P
  • CABLE LENGTH 10 FT
  • POSITION VERTICAL
  • INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR20820DRTL
Product Name Outlet Strip
Voltage 115V
Number of Outlets 20
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6C1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - ST115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details