Hubbell Wiring Device-Kellems Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices SPB2

Description
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices - 14C6682 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices
14C6682
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices 14C6682
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 14C6682
Product Name Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T15A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6897 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 15.0 amps
View Details