Hubbell Wiring Device-Kellems Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices HBLPOB1

Description
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:-; No. of Outlets:2Outlets RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:-; No. of Outlets:2Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices - 41M3265 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices
41M3265
Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices 41M3265
POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:-; No. of Outlets:2Outlets RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Gangs:-; Internal Depth:-; Electrical Box Material:-; Electrical Box Mounting:-; For Use With:-; Product Range:-; No. of Outlets:2Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 41M3265
Product Name Power Outlet Strip; No. Of Gangs Hubbell Wiring Devices
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Temporary Power Box, 7 Outlet, 60A, 208V; No. Of Outlets Hubbell Wiring Devices - 89H1107 - Newark, An Avnet Company
Specs
Number of Outlets 7
Current 60.0 amps
View Details