Hubbell Incorporated Outlet Strip PR20830

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 30 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 30 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR20830 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR20830
Outlet Strip PR20830
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 20 OUTLET(S) 120 V 30 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • POWDER COATED COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 20 OUTLET(S)
  • 120 V 30 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 720 J SURGE RATING
  • PLUG TYPE NEMA 5-15P
  • CABLE LENGTH 10 FT
  • POSITION VERTICAL
  • INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR20830
Product Name Outlet Strip
Voltage 115V
Number of Outlets 20
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H15A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Long Power Distribution Strip - 50008-XX001-020 - Interact Power, Inc.
Specs
Voltage 208V
Frequency 50Hz; 60Hz
Phase Three
View Details