Hubbell Incorporated Outlet Strip MCCPSS19

Description
CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE MCC MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE MCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - MCCPSS19 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
MCCPSS19
Outlet Strip MCCPSS19
CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 10 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE MCC MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED, SWITCHED TYPE
  • BLACK COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • POWDER COATED COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 10 OUTLET(S)
  • 120 V 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 720 J SURGE RATING
  • PLUG TYPE NEMA 5-15P
  • ROCK MOUNT SIZE 19 INCH
  • CABLE LENGTH 10 FT
  • POSITION VERTICAL
  • INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE
  • MCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number MCCPSS19
Product Name Outlet Strip
Voltage 115V
Number of Outlets 10
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583H12C1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
Outlet Strip - ST16 - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details