Hubbell Incorporated Outlet Strip PR0615

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR0615 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR0615
Outlet Strip PR0615
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P ROCK MOUNT SIZE 19 INCH CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • POWDER COATED COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 6 OUTLET(S)
  • 120 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 720 J SURGE RATING
  • PLUG TYPE NEMA 5-15P
  • ROCK MOUNT SIZE 19 INCH
  • CABLE LENGTH 10 FT
  • POSITION VERTICAL
  • INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR0615
Product Name Outlet Strip
Voltage 115V
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588H12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - MCCPSS19TS - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details