Hubbell Incorporated Outlet Strip ST16

Description
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 6 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Datasheet
Description
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 6 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - ST16 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
ST16
Outlet Strip ST16
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 6 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
  • NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE
  • 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE
  • IVORY COLOR
  • UL, CSA APPROVAL
  • ALUMINUM BODY MATERIAL
  • 6 FT 14/3 SJT CORD TYPE
  • NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE
  • 6 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • 140 J SURGE RATING
  • CIRCUIT WATCH[T], BRYANT[R] BRAND
  • INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number ST16
Product Name Outlet Strip
Voltage 115V
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details