Hubbell Wiring Device-Kellems Surge Protector, 6 Outlets, 5Ft, 125V; No. Of Outlets Hubbell Wiring Devices HBL6HG6

Description
SURGE PROTECTOR, 6 OUTLETS, 5FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:5ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 5FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:5ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 5Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6889 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 5Ft, 125V; No. Of Outlets Hubbell Wiring Devices
93Y6889
Surge Protector, 6 Outlets, 5Ft, 125V; No. Of Outlets Hubbell Wiring Devices 93Y6889
SURGE PROTECTOR, 6 OUTLETS, 5FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:5ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

SURGE PROTECTOR, 6 OUTLETS, 5FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:5ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 93Y6889
Product Name Surge Protector, 6 Outlets, 5Ft, 125V; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - 12820-702 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 115V
Outlets NEMA
Protection Circuit Breaker
View Details