Hubbell Wiring Device-Kellems Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices SPB1

Description
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Connector Type:Standard Outlet StripRoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Connector Type:Standard Outlet StripRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices - 14C6681 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices
14C6681
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices 14C6681
POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Connector Type:Standard Outlet StripRoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Connector Type:Standard Outlet StripRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 14C6681
Product Name Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Surge Protector, 6 Outlets, 15Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6896 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 20.0 amps
View Details