Hubbell Wiring Device-Kellems Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices HBL6HG620

Description
SURGE PROTECTOR, 6 OUTLETS, 6FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 6FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6890 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices
93Y6890
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices 93Y6890
SURGE PROTECTOR, 6 OUTLETS, 6FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

SURGE PROTECTOR, 6 OUTLETS, 6FT, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:6ft; Peak Surge Current:30kA; Energy Rating:1100J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 93Y6890
Product Name Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1589H60C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
Outlet Strip - PS10PC - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details