Hubbell Wiring Device-Kellems Outlet Strip PNS10

Description
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
Datasheet
Description
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outlet Strip
PNS10
Outlet Strip PNS10
BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PNS10
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8326580 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type k - danish
Features On-Off Switch
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1585H15A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Outlet Strip - 12302-719 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Outlets NEMA
Protection Circuit Breaker
View Details