Huawei Technologies Co., Ltd. V3 Rack Server FusionServer RH2288

Description
Huawei’s FusionServer RH2288 V3 is a next-generation 2U, 2-socket rack server. Leveraging the advantages of an efficient design, the RH2288 V3 unleashes superb computing performance, and offers flexible, large-capacity local storage expansion. The RH2288 V3 is an ideal choice for Internet, Big Data, file service, cloud computing, and telecom service applications. FusionServer RH2288 V3 perfectly balances performance and density in a 2U space. Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twenty-four front 2.5-inch SAS or SATA HDDs • Twenty-five front 2.5-inch SSDs or SAS or SATA HDDs and two or three rear 2.5-inch SSDs or SAS or SATA HDDs Supports built-in Flash: • Two SD cards
Description
Huawei’s FusionServer RH2288 V3 is a next-generation 2U, 2-socket rack server. Leveraging the advantages of an efficient design, the RH2288 V3 unleashes superb computing performance, and offers flexible, large-capacity local storage expansion. The RH2288 V3 is an ideal choice for Internet, Big Data, file service, cloud computing, and telecom service applications. FusionServer RH2288 V3 perfectly balances performance and density in a 2U space. Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twenty-four front 2.5-inch SAS or SATA HDDs • Twenty-five front 2.5-inch SSDs or SAS or SATA HDDs and two or three rear 2.5-inch SSDs or SAS or SATA HDDs Supports built-in Flash: • Two SD cards

Suppliers

Company
Product
Description
Supplier Links
V3 Rack Server - FusionServer RH2288 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Rack Server
FusionServer RH2288
V3 Rack Server FusionServer RH2288
Huawei’s FusionServer RH2288 V3 is a next-generation 2U, 2-socket rack server. Leveraging the advantages of an efficient design, the RH2288 V3 unleashes superb computing performance, and offers flexible, large-capacity local storage expansion. The RH2288 V3 is an ideal choice for Internet, Big Data, file service, cloud computing, and telecom service applications. FusionServer RH2288 V3 perfectly balances performance and density in a 2U space. Processor Intel® Xeon® E5-2600 v3/v4 series processors Memory 16 DDR4 RDIMMs/LRDIMMs Internal Storage Supports the following hard disk configurations: • Eight front 2.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs • Twenty-four front 2.5-inch SAS or SATA HDDs • Twenty-five front 2.5-inch SSDs or SAS or SATA HDDs and two or three rear 2.5-inch SSDs or SAS or SATA HDDs Supports built-in Flash: • Two SD cards

Huawei’s FusionServer RH2288 V3 is a next-generation 2U, 2-socket rack server. Leveraging the advantages of an efficient design, the RH2288 V3 unleashes superb computing performance, and offers flexible, large-capacity local storage expansion. The RH2288 V3 is an ideal choice for Internet, Big Data, file service, cloud computing, and telecom service applications.

FusionServer RH2288 V3 perfectly balances performance and density in a 2U space.

ProcessorIntel® Xeon® E5-2600 v3/v4 series processors
Memory16 DDR4 RDIMMs/LRDIMMs
Internal StorageSupports the following hard disk configurations:

• Eight front 2.5-inch SSDs or SAS or SATA HDDs

• Twelve front 3.5-inch SAS or SATA HDDs and two or four rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs

• Twelve front 3.5-inch SAS or SATA HDDs (NVMe model supports four NVMe SSD disks) and two rear 2.5-inch or 3.5-inch SSDs or SAS or SATA HDDs

• Twenty-four front 2.5-inch SAS or SATA HDDs

• Twenty-five front 2.5-inch SSDs or SAS or SATA HDDs and two or three rear 2.5-inch SSDs or SAS or SATA HDDs

Supports built-in Flash:

• Two SD cards

Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer RH2288
Product Name V3 Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - PowerSpec® Server 510 - PowerSpec
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows
View Details