Hoyt Electrical Instrument Works, Inc. Lynx 144X36mm,101 Segment Bargraph FX-B101Q

Description
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.
Description
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Suppliers

Company
Product
Description
Supplier Links
Lynx 144X36mm,101 Segment Bargraph - FX-B101Q - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Lynx 144X36mm,101 Segment Bargraph
FX-B101Q
Lynx 144X36mm,101 Segment Bargraph FX-B101Q
Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules” catalog. • Model FX-B101Q is a 101 segment LED bargraph with quickset pushbutton scaling and a 4 to 20mA or 0-10VDC output option • Auto-sensing AC/DC, wide range power supplies, 85-265 V AC / 95-370 V DC or 18-36 V AC / 9-60 V DC • Quick, easy mounting into any panel thickness • Direct flush mount into mosaic panels • Optional NEMA 4X and metal case covers.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Bargraphs
Product Number FX-B101Q
Product Name Lynx 144X36mm,101 Segment Bargraph
Bargraph Orientation Vertical; Horizontal (optional feature)
Features Conditioning
Display Technology LED
Display Colors Green (optional feature); Red
Bargraph Center Zero; End Scale Zero
Unlock Full Specs
to access all available technical data

Similar Products

Tiger 144X72mm, 5 Digit, 101 Segment Bar, E Version Digital Meter - GI-50EB101 - Hoyt Electrical Instrument Works, Inc.
Specs
Bargraph Orientation Vertical
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer
View Details
Two-hole Bezel 24v Battery Fuel Gauge - L1K-13-204B - Global Digital Instruments LLC
Specs
Display Technology LED
Display Colors Red
Voltage Range 24 volts
View Details
Specs
Display Technology LED
Display Colors Red
Width 10.15 mm (0.3996 inch)
View Details
Process Indicator - UPR900 - Dynisco
Specs
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; OnOff; Set Points
Display Technology LCD
View Details