Dynisco Process Indicator UPR900

Description
Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display of differential pressure is available USB port option for access to configuration and log files Data logging option logs process values, set points and alarms to .csv file for use with spreadsheets Modbus RS-485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software option Display pressure, temperature, or even differential pressure Optional second input/output for cost-effective single instrument Analog retransmission of process variable allows signal to be sent to other devices Configure locally or remotely by optional Modbus RTU Description The UPR900 is a compact 1/4 DIN process indicator. The UPR900 can display your choice of engineering units related to a selectable range of input types. Add an optional secondary input for an all-in-one display of polymer melt pressure and temperature. The secondary input can be strain guage to indicate differential pressure measurement. The UPR900 includes two standard assignable alarms with the option to add a 3rd. The LCD graphical display allows for easy reading of trending graphs with user selectable monochromatic configurations. The UPR900 is easily field-configured, can be programmed remotely via optional Modbus RS-485 or can be programmed with BlueControl software.
Datasheet
Description
Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display of differential pressure is available USB port option for access to configuration and log files Data logging option logs process values, set points and alarms to .csv file for use with spreadsheets Modbus RS-485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software option Display pressure, temperature, or even differential pressure Optional second input/output for cost-effective single instrument Analog retransmission of process variable allows signal to be sent to other devices Configure locally or remotely by optional Modbus RTU Description The UPR900 is a compact 1/4 DIN process indicator. The UPR900 can display your choice of engineering units related to a selectable range of input types. Add an optional secondary input for an all-in-one display of polymer melt pressure and temperature. The secondary input can be strain guage to indicate differential pressure measurement. The UPR900 includes two standard assignable alarms with the option to add a 3rd. The LCD graphical display allows for easy reading of trending graphs with user selectable monochromatic configurations. The UPR900 is easily field-configured, can be programmed remotely via optional Modbus RS-485 or can be programmed with BlueControl software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Indicator - UPR900 - Dynisco
Franklin, MA, USA
Process Indicator
UPR900
Process Indicator UPR900
Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display of differential pressure is available USB port option for access to configuration and log files Data logging option logs process values, set points and alarms to .csv file for use with spreadsheets Modbus RS-485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software option Display pressure, temperature, or even differential pressure Optional second input/output for cost-effective single instrument Analog retransmission of process variable allows signal to be sent to other devices Configure locally or remotely by optional Modbus RTU Description The UPR900 is a compact 1/4 DIN process indicator. The UPR900 can display your choice of engineering units related to a selectable range of input types. Add an optional secondary input for an all-in-one display of polymer melt pressure and temperature. The secondary input can be strain guage to indicate differential pressure measurement. The UPR900 includes two standard assignable alarms with the option to add a 3rd. The LCD graphical display allows for easy reading of trending graphs with user selectable monochromatic configurations. The UPR900 is easily field-configured, can be programmed remotely via optional Modbus RS-485 or can be programmed with BlueControl software.

Features and Benefits

  • Graphical/text LCD Display with color change LED backlight on alarm (red/green)
  • Graphical trend view of process, alarms & events as standard
  • Easy to use Setup Wizard
  • Display of differential pressure is available
  • USB port option for access to configuration and log files
  • Data logging option logs process values, set points and alarms to .csv file for use with spreadsheets
  • Modbus RS-485 and Modbus TCP Ethernet supported
  • BlueControl configuration and commissioning software option
  • Display pressure, temperature, or even differential pressure
  • Optional second input/output for cost-effective single instrument
  • Analog retransmission of process variable allows signal to be sent to other devices
  • Configure locally or remotely by optional Modbus RTU

Description

The UPR900 is a compact 1/4 DIN process indicator. The UPR900 can display your choice of engineering units related to a selectable range of input types. Add an optional secondary input for an all-in-one display of polymer melt pressure and temperature. The secondary input can be strain guage to indicate differential pressure measurement. The UPR900 includes two standard assignable alarms with the option to add a 3rd. The LCD graphical display allows for easy reading of trending graphs with user selectable monochromatic configurations. The UPR900 is easily field-configured, can be programmed remotely via optional Modbus RS-485 or can be programmed with BlueControl software.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Digital Bargraphs
Product Number UPR900
Product Name Process Indicator
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; OnOff; Set Points
Display Technology LCD
Analog Input Channels 1
Input Type DC Voltage; DC Current; Strain Gauge; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Mini Bezel 36v Battery Fuel Gauge - L1J-13-204C - Global Digital Instruments LLC
Specs
Display Technology LED
Display Colors Red
Voltage Range 36 volts
View Details
PM Display Scaling Meter -  - FineTek
Specs
Outputs Relay
Features Alarms
View Details
Specs
Display Technology LED
Display Colors Green
Width 10.15 mm (0.3996 inch)
View Details
Sensor Output Voltage LED Display - Model 1957 - Filter Minder®
Specs
Bargraph Orientation Vertical (optional feature); Horizontal (optional feature)
Display Technology LED
Display Colors Green; Red
View Details