The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal conditioning modules are available for almost every type of sensor output that could be used in a process control application.
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Digital Bargraphs |
| Product Number | GI-50EB101 |
| Product Name | Tiger 144X72mm, 5 Digit, 101 Segment Bar, E Version Digital Meter |
| Bargraph Orientation | Vertical |
| Outputs | Analog; Serial Communications; Relay |
| Features | Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer |
| Display Technology | LED |
| Display Colors | Green (optional feature); Red; Red- High Intensity (optional feature); Multi (optional feature) |