Hoyt Electrical Instrument Works, Inc. Analog ELCB Tester 810 EL

Description
Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple operation. Current injected in phase with the voltage. Fused. Wide operating voltage (195Vac to 265 Vac). Other voltage optional(110V). Robust. EN 61010-1 CAT III 265V EN 61326-1
Description
Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple operation. Current injected in phase with the voltage. Fused. Wide operating voltage (195Vac to 265 Vac). Other voltage optional(110V). Robust. EN 61010-1 CAT III 265V EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
Analog ELCB Tester - 810 EL - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog ELCB Tester
810 EL
Analog ELCB Tester 810 EL
Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple operation. Current injected in phase with the voltage. Fused. Wide operating voltage (195Vac to 265 Vac). Other voltage optional(110V). Robust. EN 61010-1 CAT III 265V EN 61326-1
  • Wiring check.
  • Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester).
  • Can be used on 3 wires L-E-N (with wiring check).
  • Sense automatically 50 or 60 Hz.
  • No battery required.
  • Simple operation.
  • Current injected in phase with the voltage.
  • Fused.
  • Wide operating voltage (195Vac to 265 Vac).
  • Other voltage optional(110V).
  • Robust.
  • EN 61010-1 CAT III 265V
    EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 810 EL
Product Name Analog ELCB Tester
Leakage Current 10 to 50 milliamps
Testing Method Manual
Display AnalogMeter
Form Factor 150(L) x 73(W) x 50 (D) mm
Unlock Full Specs
to access all available technical data

Similar Products

Seaward - Europa PAC Plus - Seaward Group USA
Specs
Leakage Current 0.0100 to 19.99 milliamps
Resistance Range 100 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Leakage Current 0.0 to 6 milliamps
Resistance Range 1000 to 1.00E6 kohms
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details
Digital ELCB (RCD) Tester - 4112EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Input Voltage AA Battery
Testing Method Manual
Display DigitalMeter
View Details