Hoyt Electrical Instrument Works, Inc. Digital ELCB (RCD) Tester 4112EL

Description
Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0° or 180° . Disconnection Phase Polarity Shown on LCD. Auto-Off and Off override. Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1
Description
Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0° or 180° . Disconnection Phase Polarity Shown on LCD. Auto-Off and Off override. Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
Digital ELCB (RCD) Tester - 4112EL - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Digital ELCB (RCD) Tester
4112EL
Digital ELCB (RCD) Tester 4112EL
Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0° or 180° . Disconnection Phase Polarity Shown on LCD. Auto-Off and Off override. Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1
  • Microprocessor Controlled.
  • 2 Lines x 16 Characters LCD.
  • Very Low Consumption.
  • Menu driven.
  • Accurate digital readout of disconnection time.
  • Automatic data hold function.
  • Zero Crossing Circuitry permit testing at 0° or 180° .
  • Disconnection Phase Polarity Shown on LCD.
  • Auto-Off and Off override.
  • Polarity Trip indicator(Positive or Negative Phase).
  • Wiring polarity indicator.
  • Measure voltage between line and earth before testing.
  • Indicates frequency of voltage L-E.
  • EN 61010-1 CAT III 300V
    EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 4112EL
Product Name Digital ELCB (RCD) Tester
Input Voltage AA Battery
Testing Method Manual
Display DigitalMeter
Form Factor 250x190x110 mm
Unlock Full Specs
to access all available technical data

Similar Products

SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Leakage Current 0.1000 to 10 milliamps
Resistance Range 10 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
AC & DC Leakage Meters - 1807 TB - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
View Details