Hoyt Electrical Instrument Works, Inc. AC & DC Leakage Meters 1807 TB

Description
High quality Taut Band movement. Four functions : DC current. AC current. AC+DC current and ACV measurement. Three input resistance ranges : 1k ω, 1.5kω and 2k ω 200uA full scale value. ±2.5% full scale value accuracy. Built-in overload protection circuit. Robust, Compact and easy to carry. Meets : EN 61010-1 CAT III 600V. EN 61326-1
Description
High quality Taut Band movement. Four functions : DC current. AC current. AC+DC current and ACV measurement. Three input resistance ranges : 1k ω, 1.5kω and 2k ω 200uA full scale value. ±2.5% full scale value accuracy. Built-in overload protection circuit. Robust, Compact and easy to carry. Meets : EN 61010-1 CAT III 600V. EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
AC & DC Leakage Meters - 1807 TB - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
AC & DC Leakage Meters
1807 TB
AC & DC Leakage Meters 1807 TB
High quality Taut Band movement. Four functions : DC current. AC current. AC+DC current and ACV measurement. Three input resistance ranges : 1k ω, 1.5kω and 2k ω 200uA full scale value. ±2.5% full scale value accuracy. Built-in overload protection circuit. Robust, Compact and easy to carry. Meets : EN 61010-1 CAT III 600V. EN 61326-1
  • High quality Taut Band movement.
  • Four functions : DC current. AC current.
  • AC+DC current and ACV measurement.
  • Three input resistance ranges : 1k Ω, 1.5kΩ and 2k Ω
  • 200uA full scale value.
  • ±2.5% full scale value accuracy.
  • Built-in overload protection circuit.
  • Robust, Compact and easy to carry.
  • Meets : EN 61010-1 CAT III 600V.
    EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 1807 TB
Product Name AC & DC Leakage Meters
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2955 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Leakage Current 0.1000 to 10 milliamps
Resistance Range 10 to 100000 kohms
Input Voltage 220 - 240 VAC
View Details
Digital Earth Leakage Tester - 1812 EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Input Voltage AA Battery
Testing Method Manual
Display DigitalMeter
View Details
HiPot - TOS5050 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details