Hoyt Electrical Instrument Works, Inc. Bezel Mount Analog Panel Meter 2000

Description
Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors Features: These attractively styled meters are produced in five sizes from 1-1/2" to 6". All models have long, flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded Accuring movements. The standard AC repulsion movement is also available in 2-1/2" to 6" meter cases. Features for the 2000 series include matching AC and DC models, bezel or surface mounting, and choice of standard colors on the lower front cover at additional cost. Standard ranges for this series of meters, both AC and DC, are listed on the Hoyt price sheet and include DC Microamps, Milliamps, Millivolts, Volts, and Amps; AC Milliamps, Amps and Volts. Special dials are available with the following options: additional colors, special legends, logos and mirrors.
Description
Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors Features: These attractively styled meters are produced in five sizes from 1-1/2" to 6". All models have long, flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded Accuring movements. The standard AC repulsion movement is also available in 2-1/2" to 6" meter cases. Features for the 2000 series include matching AC and DC models, bezel or surface mounting, and choice of standard colors on the lower front cover at additional cost. Standard ranges for this series of meters, both AC and DC, are listed on the Hoyt price sheet and include DC Microamps, Milliamps, Millivolts, Volts, and Amps; AC Milliamps, Amps and Volts. Special dials are available with the following options: additional colors, special legends, logos and mirrors.

Suppliers

Company
Product
Description
Supplier Links
Bezel Mount Analog Panel Meter - 2000 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Bezel Mount Analog Panel Meter
2000
Bezel Mount Analog Panel Meter 2000
Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors Features: These attractively styled meters are produced in five sizes from 1-1/2" to 6". All models have long, flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded Accuring movements. The standard AC repulsion movement is also available in 2-1/2" to 6" meter cases. Features for the 2000 series include matching AC and DC models, bezel or surface mounting, and choice of standard colors on the lower front cover at additional cost. Standard ranges for this series of meters, both AC and DC, are listed on the Hoyt price sheet and include DC Microamps, Milliamps, Millivolts, Volts, and Amps; AC Milliamps, Amps and Volts. Special dials are available with the following options: additional colors, special legends, logos and mirrors.

Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors

Features:

  • These attractively styled meters are produced in five sizes from 1-1/2" to 6".
  • All models have long, flat arc scales and knife edge pointers for excellent readability.
  • Most 1-1/2" to 6" meters are supplied with the self shielded Accuring movements.
  • The standard AC repulsion movement is also available in 2-1/2" to 6" meter cases.
  • Features for the 2000 series include matching AC and DC models, bezel or surface mounting, and choice of standard colors on the lower front cover at additional cost.
  • Standard ranges for this series of meters, both AC and DC, are listed on the Hoyt price sheet and include DC Microamps, Milliamps, Millivolts, Volts, and Amps; AC Milliamps, Amps and Volts.
  • Special dials are available with the following options: additional colors, special legends, logos and mirrors.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 2000
Product Name Bezel Mount Analog Panel Meter
Features Mirrored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Century Style - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details
Industrial Panel Meter - 598 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 3 inch (76.2 mm)
View Details