Computer Network Accessories, Inc. Analog Current Panel Meter 5A DC, 2.8" x 2.4" 603603

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 5A Dimensions: 2.8" x 2.4"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 5A Dimensions: 2.8" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Analog Current Panel Meter 5A DC, 2.8
Dayton, OH, USA
Analog Current Panel Meter 5A DC, 2.8" x 2.4"
603603
Analog Current Panel Meter 5A DC, 2.8" x 2.4" 603603
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 5A Dimensions: 2.8" x 2.4"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 5A
  • Dimensions: 2.8" x 2.4"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603603
Product Name Analog Current Panel Meter 5A DC, 2.8" x 2.4"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-50DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209363 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 50 volts
Response Time 1500 milliseconds
View Details