Hoyt Electrical Instrument Works, Inc. Analog Panel Meter; Meter Function Hoyt Electrical Instrument 3136-5AAC-UL

Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.89 " x 3.7" x 1.58"; Panel Cutout Diameter:69.09mm RoHS Compliant: NA
Description
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.89 " x 3.7" x 1.58"; Panel Cutout Diameter:69.09mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter; Meter Function Hoyt Electrical Instrument - 73K5391 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter; Meter Function Hoyt Electrical Instrument
73K5391
Analog Panel Meter; Meter Function Hoyt Electrical Instrument 73K5391
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.89 " x 3.7" x 1.58"; Panel Cutout Diameter:69.09mm RoHS Compliant: NA

ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.89" x 3.7" x 1.58"; Panel Cutout Diameter:69.09mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 73K5391
Product Name Analog Panel Meter; Meter Function Hoyt Electrical Instrument
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Right
Face Type Rectangular
Analog Input Channels 1
View Details
Industrial Panel Meter - 636 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 2.5 inch (63.5 mm)
View Details
Presentor - Industrial Series Analogue Meter - 19WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.85 inch (46.99 mm)
View Details