Hoffer Flow Controls, Inc. Rate Indicator/Dual Totalizer HIT-4U

Description
Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA loop powered or battery powered service. The multi-drop Modbus serial port allows for two-way communication and configuration with remote devices via hard-wired or wireless interfaces. The standard explosion-proof enclosure includes powder coated aluminum and stainless steel options for maximum flexibility to meet the harshest of installation conditions. Full front panel operation without the need to open the explosion-proof enclosure provides convenience to users and is accessed via the magnetic pointer included with the unit. Data logs are part of the unit menu and are also accessible without opening the enclosure. 100 of the latest data logs can be accessed and read from the front panel with the rest accessible via the Modbus port. The HIT-4U is packed with additional user friendly features including 12-point linearization, dual set point alarm output configurable for rate or total and a wide range of engineering unit display icons.
Datasheet
Description
Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA loop powered or battery powered service. The multi-drop Modbus serial port allows for two-way communication and configuration with remote devices via hard-wired or wireless interfaces. The standard explosion-proof enclosure includes powder coated aluminum and stainless steel options for maximum flexibility to meet the harshest of installation conditions. Full front panel operation without the need to open the explosion-proof enclosure provides convenience to users and is accessed via the magnetic pointer included with the unit. Data logs are part of the unit menu and are also accessible without opening the enclosure. 100 of the latest data logs can be accessed and read from the front panel with the rest accessible via the Modbus port. The HIT-4U is packed with additional user friendly features including 12-point linearization, dual set point alarm output configurable for rate or total and a wide range of engineering unit display icons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Indicator/Dual Totalizer - HIT-4U - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Rate Indicator/Dual Totalizer
HIT-4U
Rate Indicator/Dual Totalizer HIT-4U
Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA loop powered or battery powered service. The multi-drop Modbus serial port allows for two-way communication and configuration with remote devices via hard-wired or wireless interfaces. The standard explosion-proof enclosure includes powder coated aluminum and stainless steel options for maximum flexibility to meet the harshest of installation conditions. Full front panel operation without the need to open the explosion-proof enclosure provides convenience to users and is accessed via the magnetic pointer included with the unit. Data logs are part of the unit menu and are also accessible without opening the enclosure. 100 of the latest data logs can be accessed and read from the front panel with the rest accessible via the Modbus port. The HIT-4U is packed with additional user friendly features including 12-point linearization, dual set point alarm output configurable for rate or total and a wide range of engineering unit display icons.

Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable for 4-20 mA loop powered or battery powered service. The multi-drop Modbus serial port allows for two-way communication and configuration with remote devices via hard-wired or wireless interfaces. The standard explosion-proof enclosure includes powder coated aluminum and stainless steel options for maximum flexibility to meet the harshest of installation conditions.

Full front panel operation without the need to open the explosion-proof enclosure provides convenience to users and is accessed via the magnetic pointer included with the unit. Data logs are part of the unit menu and are also accessible without opening the enclosure. 100 of the latest data logs can be accessed and read from the front panel with the rest accessible via the Modbus port. The HIT-4U is packed with additional user friendly features including 12-point linearization, dual set point alarm output configurable for rate or total and a wide range of engineering unit display icons.

Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number HIT-4U
Product Name Rate Indicator/Dual Totalizer
Media Type Liquid
Rates Displayed Volumetric; Totalizer
Mounting Configuration Sensor Mount
Approvals TUV
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
View Details
RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Volumemetric/Mass Batch Totalizer/Rate Indicator - Flowstar 2007 - Hoffer Flow Controls, Inc.
Specs
Media Type Liquid
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Panel
View Details