General Description
ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system.
Graphical display and “soft keys” allows for easy interaction between operator and the instrument. Multiple, easy to follow messages displayed in full text help the user to navigate through the instrument menu. The menu is built up hierarchically for quick access to a desired function.Electronic circuits are constructed with rugged, multi-layer boards and SMT (surface mount components).
The advanced computation algorithm provides multiple methods for calculating volume, mass and density of the fluid.
Extensive built-in diagnostic functions allow for quick troubleshooting and identifying faulty components.
Communication to external computing devices is accomplished through the RS232 serial port, and optional front panel infrared port. ACE II supports standard MODBUS protocol.
Outstanding Features
♦ Easily upgrades from ACE to ACE II.
♦ Advanced HMI (human machine interface) with 128x68 graphical display and “soft-keys”.
♦ Infrared Communication Interface. (Optional)
♦ Flash memory for field upgrades.
♦ Self-diagnostics.
♦ Detailed, plain language error and help messages.
♦ Four fluid properties table allows to easily switch between fluids.
♦ 12 bit resolution for improved accuracy in temperature & pressure reading.
♦ Multiple flow calculations and compensation methods.
| Hoffer Flow Controls, Inc. | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | ACE II |
| Product Name | Cryogenic Flow Measurement System |
| Media Type | Liquid |
| Rates Displayed | Volumetric; Totalizer |
| Mounting Configuration | Sensor Mount; Other Fixed Installation Type |
| Features | Alarm; Programmable |
| Approvals | CE, OIML, ASHRAE, ISO 9001 |