Hoffer Flow Controls, Inc. Single and Multi-Channel Flow Computers Nova-Flow Series

Description
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.
Datasheet
Description
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single and Multi-Channel Flow Computers - Nova-Flow Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Single and Multi-Channel Flow Computers
Nova-Flow Series
Single and Multi-Channel Flow Computers Nova-Flow Series
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.

Supplier's Site Datasheet
Energy Calculator - Nova-Flow Series - Hoffer Flow Controls, Inc.
Elizabeth City, NC, United States
Energy Calculator
Nova-Flow Series
Energy Calculator Nova-Flow Series
Introduction: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.

Introduction:

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the potential applications for these devices is almost limitless. Up to 4 different flowmeter inputs and multiple temperature, pressure and density inputs are supported by one or more versions. A wide range of outputs and control interfaces are available along with as many as three serial communication ports per computer. System schematics for each of the three basic versions of the Nova-Flow Series, summary descriptions of primary specifications along with a chart of some of the more popular features for each version are shown in this brochure. For assistance with full specification of a Nova-Flow computer for your exact application, please contact our local Hoffer Flow Controls’ representative or factory.

Supplier's Site Datasheet

Technical Specifications

  Hoffer Flow Controls, Inc. Hoffer Flow Controls, Inc.
Product Category Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators
Product Number Nova-Flow Series Nova-Flow Series
Product Name Single and Multi-Channel Flow Computers Energy Calculator
Media Type Liquid; Gas/Steam Liquid
Rates Displayed Volumetric; Mass; Totalizer Volumetric; Totalizer
Mounting Configuration Panel Panel
Features Alarm; Programmable Alarm; Programmable
Approvals CE Mark, ISO 9001, AGA 8 & 7 CE Mark, ISO 9001, AGA 8 & 7
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Mass Flow Rate Indicator/Totalizer - Flowstar 2005 - Hoffer Flow Controls, Inc.
Specs
Media Type Liquid
Rates Displayed Mass; Totalizer
Mounting Configuration Panel
View Details