Nuts N\' Bolts\u2122 420 is a single-component anaerobic thread-locking material designed to prevent loosening and leakage of threaded fasteners while allowing easy disassembly. It is a thixotropic purple fluorescent liquid with a viscosity of 800 to 1600 cP at 25\u00b0C and a specific gravity of 1.03. The product cures between close-fitting metal surfaces in the absence of air, developing low breakaway torque of at least 1.7 N\u2022m (15 in-lb) on 3/8\u20\u201d x 16 grade 5 steel bolts and type 2 nuts, and prevailing torque of at least 0.5 N\u2022m (4.4 in-lb). It complies with MIL-S-46163A (Type II Grade M) and ASTM D5363 standards. Storage is recommended between 7\u00b0C and 29\u00b0C. It is not recommended for use on plastics or in oxygen-rich systems.
Nuts N’ Bolts® 420 is a single component anaerobic thread locking material, which is thixotropic and develops low strength for easy disassembly. The product cures when confined in the absence of air between close fitting metal surfaces.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Electrical and Electronic Resins |
| Product Number | 342010 |
| Product Name | Formulations - Applications - Threadlocking - Nuts N' Bolts 420 |
| Form / Shape | 10 ml |