Dripstop™ 923 is a single-component, paste-like anaerobic pipe sealant containing Teflon™, designed to cure between close-fitting metal surfaces in the absence of air, developing controlled low strength for easy disassembly. Certified to NSF/ANSI/CAN Standard 61 for potable water systems up to 82°C (180°F), it seals metal tapered pipe threads up to 2 inches (5 cm) NPT in industrial applications including chemical processing, petroleum refining, and fluid power systems. It has a viscosity of 224,000 to 384,000 cP at 25°C, specific gravity of 1.16, and operates from -55°C to 150°C (-65°F to 300°F). It resists pressures up to 10,000 psi and maintains performance after exposure to motor oil, gasoline, water, and other industrial fluids. Not recommended for pure oxygen, chlorine, or thermoplastic materials. Store at 7°C to 29°C. The product meets ISO 9001 quality standards.
Dripstop® 923 is a single component, paste-like anaerobic pipe sealant compound, which contains Teflon®. The product cures when confined in the absence of air between close fitting metal surfaces. This industrial grade sealant develops controlled low strength to facilitate disassembly. Certified to NSF/ANSI Standard 61 for use in commercial and residential potable water systems not exceeding 82°C (180°F). Dripstop® 923 is recommended for sealing metal tapered pipe threads and fittings up to 2 inches (5cm) NPT for industrial applications in the chemical processing, petroleum refining, pulp/paper, waste treatment, textile, utilities/power generation, marine, automotive, industrial equipment, gas compression and distribution industries. It is also recommended for industrial plant fluid power systems.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 392330 |
| Product Name | Formulations - Applications - Sealing - Dripstop 923 |
| Cure / Technology | Single Component |