Tuffbond™ 394 is a single-component, heat-activated epoxy for high-temperature bonding applications, such as attaching voice coils to cones. It cures from amber-yellow to reddish brown, exhibits shear strength of 1500 to 3500 psi on steel depending on cure temperature and time, and has a volume shrinkage of 0.83%. The uncured resin has a viscosity of 44,000 to 56,000 cP at 25°C and a specific gravity of 1.19. It is solventless, cures on demand, and resists water, motor oil, hydraulic fluid, and aviation fluid with over 90% strength retention. Storage requires refrigeration at approximately 40°F. No package or physical dimensions are specified.
Tuffbond® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond® 394 will change from amber-yellow to a reddish brown upon cure. Bonding the voice coil to the cone has been a challenge for engineers, specifically when the adhesive temperature resistance requirement is above 200°F (93°C). Two component epoxy was commonly used for this application, but limitations such as mixing ratio, cure speed, potential solidification in equipment and the need for equipment flushing solvents have made Tuffbond® 394 more practical.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 339410 |
| Product Name | Formulations - Applications - Bonding - Tuffbond 394 |
| Cure / Technology | Thermoset; Two Component ; Single Component |