Hernon Nuts N' Bolts 25203 is a single-component anaerobic penetrating sealant for sealing porosities up to 0.127 mm in metal welds, castings, and powder metal parts. It cures to a thermoset plastic when confined away from air, with a temperature range of -65°F to 400°F and resistance to most solvents. The uncured product is an amber fluorescent liquid with a specific gravity of 1.07 and viscosity of 9-25 cP at 25°C. It is applied by brushing and fully cures in 24 hours on steel or plated surfaces. Recommended for use on zinc, aluminum, iron, and steel; not for oxygen or chlorine systems. Should be stored at 45°F to 85°F. The product meets ISO9001 quality standards.
Formulations - Applications - Threadlocking - Nuts N' Bolts 25203
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Electrical and Electronic Resins |
| Product Number | 32520360 |
| Product Name | Formulations - Applications - Threadlocking - Nuts N' Bolts 25203 |
| Form / Shape | 1 liter |