Nuts N' Bolts 429 is a single-component anaerobic thread locking adhesive designed for locking and sealing large bolts and studs 1 inch and larger in diameter. It cures only when confined between mating surfaces and operates within a temperature range of -65 to 300°F (-54 to 149°C). The adhesive has a viscosity of 6,000 to 8,000 cP at 77°F (25°C) and a specific gravity of 1.11. It meets ASTM D5363 (AN0211) specifications and provides breakaway torque of 8.4 to 56.5 N·m (74 to 500 in-lb) on plated steel fasteners after 24 hours. The product is not recommended for use in pure oxygen systems or with thermoplastic substrates due to stress cracking risks. Storage is recommended between 45°F and 85°F (7°C to 29°C).
Nuts N’ Bolts® 429 is a single component anaerobic thread locking adhesive. Nuts N’ Bolts® 429 is a high-strength adhesive for locking and sealing large bolts and studs 1inch and larger diameters. Curing occurs only when adhesive is confined between mating surfaces. The cured adhesive is suitable for temperatures up to 300°F (149°C) and exposure to most solvents.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 342930 |
| Product Name | Formulations - Applications - Threadlocking - Nuts N' Bolts 429 |
| Cure / Technology | Single Component |