Hernon Manufacturing, Inc. Formulations - Applications - Threadlocking - Nuts N' Bolts 246 324610

Description
Nuts N’ Bolts® 246 is a single component anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where removal with ordinary hand tools is necessary.
Description
Nuts N’ Bolts® 246 is a single component anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where removal with ordinary hand tools is necessary.
Datasheet
Datasheet Summary
Powered by GS/AI

Nuts N' Bolts 246 is a single-component anaerobic compound for locking and sealing coarse-threaded nuts, bolts, and studs, with removal achievable using ordinary hand tools. It is a brown liquid with a viscosity of 100-250 cP at 25°C and cures to a temperature range of -55 to 150°C. It meets MIL-S-22473E (Grade HV) and ASTM D5363 standards, with a prevailing torque of 0.6 N·m (5 in-lb) after 6 hours and 1.1 to 2.8 N·m (10-25 in-lb) after 24 hours. The cured material can fill gaps up to 0.005 inch and exhibits resistance to hydraulic fluid, water, ethylene glycol, ethanol, and acetone. It is not recommended for use with plastics, pure oxygen, chlorine, or strong oxidizing agents. It is supplied as a liquid and requires no mixing.

Datasheet Summary
Powered by GS/AI

Nuts N' Bolts 246 is a single-component anaerobic compound for locking and sealing coarse-threaded nuts, bolts, and studs, with removal achievable using ordinary hand tools. It is a brown liquid with a viscosity of 100-250 cP at 25°C and cures to a temperature range of -55 to 150°C. It meets MIL-S-22473E (Grade HV) and ASTM D5363 standards, with a prevailing torque of 0.6 N·m (5 in-lb) after 6 hours and 1.1 to 2.8 N·m (10-25 in-lb) after 24 hours. The cured material can fill gaps up to 0.005 inch and exhibits resistance to hydraulic fluid, water, ethylene glycol, ethanol, and acetone. It is not recommended for use with plastics, pure oxygen, chlorine, or strong oxidizing agents. It is supplied as a liquid and requires no mixing.

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Threadlocking - Nuts N' Bolts 246 - 324610 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Threadlocking - Nuts N' Bolts 246
324610
Formulations - Applications - Threadlocking - Nuts N' Bolts 246 324610
Nuts N’ Bolts® 246 is a single component anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where removal with ordinary hand tools is necessary.

Nuts N’ Bolts® 246 is a single component anaerobic compound used to lock and seal coarse threaded nuts, bolts and studs in a wide variety of applications where removal with ordinary hand tools is necessary.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Electrical and Electronic Resins
Product Number 324610
Product Name Formulations - Applications - Threadlocking - Nuts N' Bolts 246
Form / Shape 10 ml
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Threadlocking - Nuts N' Bolts 237 - 323760 - Hernon Manufacturing, Inc.
Specs
Form / Shape 1 liter
Industry Electronics; Electric Power
Composition Single Component
View Details
Formulations - Applications - Bonding - Silastomer 343 - 334317 - Hernon Manufacturing, Inc.
Specs
Form / Shape 12 ml
Industry Electronics; Electric Power
Chemical System Silicone
View Details
Formulations - Applications - Sealing - Self Sealer 622 - 362272 - Hernon Manufacturing, Inc.
Specs
Form / Shape 10 liters
Industry Electronics; Electric Power
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 425 - 3425SAIC50 - Hernon Manufacturing, Inc.
Specs
Form / Shape 250 ml SAIC
Industry Electronics; Electric Power
Composition Single Component
View Details