Nuts N' Bolts™ 425 is a single-component anaerobic threadlocking adhesive that cures between close-fitting metal surfaces to provide medium to high strength. It is a red fluorescent liquid with a viscosity of 1200 to 2400 cP at 25°C and a specific gravity of 1.08. The product meets MIL-S-46163A (Type II Grade O) and ASTM D5363 (AN0331) specifications, with breakaway torque of 5.6 to 28.2 N•m (50-250 in-lb) and prevailing torque of 5.6 to 33.9 N•m (50-300 in-lb) on steel substrates. It operates effectively from -55°C to 150°C (-65°F to 300°F) and achieves full cure in 24 hours at room temperature. This product is not recommended for use with plastics, pure oxygen systems, or strong oxidizing agents.
Nuts N’ Bolts® 425 is a single component anaerobic thread locking material, which is thixotropic and develops medium to high strength. The product cures when confined in the absence of air between close-fitting metal surfaces.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Electrical and Electronic Resins |
| Product Number | 3425SAIC50 |
| Product Name | Formulations - Applications - Threadlocking - Nuts N' Bolts 425 |
| Form / Shape | 250 ml SAIC |